EN
  • EN
  • DE

PCF1252-0T/F4,112

Part No PCF1252-0T/F4,112
Manufacturer NXP / Nexperia
Catalog PMIC - Supervisors
Description IC VOLT DETECT W/RESET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 400 μs Minimum
Voltage - Threshold 4.75V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 118028-PCF1252-0T/F4,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF1252-0T/F4,112 CAD Model

Description

Product Overview: PCF1252-0T/F4,112 by NXP Semiconductors

The PCF1252-0T/F4,112 is a state-of-the-art supervisory circuit designed and manufactured by the renowned NXP Semiconductors. This compact and efficient component is crucial for monitoring the system voltage and providing a reliable reset signal to microcontrollers and microprocessors, ensuring optimal performance and stability in a wide range of electronic applications.

Key Features

  • Voltage Monitoring: The PCF1252-0T/F4,112 is adept at keeping a close watch on the supply voltage. It is programmed to detect when the voltage drops below a specific threshold, a condition that could potentially harm the system or lead to erratic behavior.
  • Reset Signal Generation: Upon detecting a voltage drop, the device promptly generates a reset signal. This signal is maintained for a sufficient duration even after the voltage returns to an acceptable level, ensuring the system has ample time to stabilize.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit consumes minimal power, making it ideal for use in battery-operated devices where power conservation is paramount.
  • High Accuracy: The PCF1252-0T/F4,112 boasts a high level of accuracy in monitoring voltage levels, providing reliable and consistent performance that designers and engineers can trust.

Applications

The versatility of the PCF1252-0T/F4,112 allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems

Technical Specifications

The PCF1252-0T/F4,112 operates over a wide temperature range and comes in a robust package that ensures long-term reliability. Its technical specifications include:

  • Supply voltage monitoring threshold precision
  • Low supply current
  • Temperature range suited for commercial and industrial environments
  • Compact packaging for easy integration into various designs

With its combination of features, the PCF1252-0T/F4,112 from NXP Semiconductors is an essential component for any design requiring a reliable supervisory function. Its precision and low power consumption make it an excellent choice for maintaining system integrity and performance.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4250 $62.5500
14+ $8.5539 $119.7546
21+ $8.2871 $174.0291
29+ $8.0192 $232.5568
38+ $7.7524 $294.5912
50+ $6.9496 $347.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess