EN
  • EN
  • DE

PCD80725HL/E

Part No PCD80725HL/E
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084297-PCD80725HL/E
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD80725HL/E CAD Model

Description

The NXP PCD80725HL/E is a robust, high-performance microcontroller designed to cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors. This advanced microcontroller is part of NXP's well-regarded product lineup, known for its reliability, efficiency, and integration of cutting-edge technology.

Key Features

  • Core: At the heart of the PCD80725HL/E is a powerful processing core that delivers the computational power needed for complex tasks and algorithms, ensuring swift and efficient operation.
  • Memory: It comes equipped with ample memory resources, including both Flash and RAM, to accommodate the storage needs of modern applications and facilitate smooth execution of programs.
  • Connectivity: With a range of connectivity options, this microcontroller provides the flexibility to interface with various peripherals and networks, enabling seamless communication within a system or with external devices.
  • I/O Ports: The PCD80725HL/E features multiple input/output ports that allow for a wide array of sensors, actuators, and other components to be connected, enhancing the microcontroller's versatility in different use cases.
  • Power Management: Advanced power management capabilities ensure that the PCD80725HL/E operates efficiently, minimizing energy consumption and extending the lifespan of battery-powered devices.
  • Security: Security features are integrated into the design to protect against unauthorized access and ensure the integrity of data, making this microcontroller suitable for applications that require robust security measures.

Applications

The versatility of the NXP PCD80725HL/E makes it an ideal choice for a wide variety of applications. It is particularly well-suited for automotive systems, such as engine control units and dashboard instrumentation, where reliability and performance are critical. In the industrial sector, it can be used for process control, automation, and robotics. For consumer electronics, this microcontroller is perfect for smart home devices, wearables, and portable electronics, where efficiency and connectivity are highly valued.

Conclusion

In summary, the NXP PCD80725HL/E is a microcontroller that offers a blend of performance, connectivity, and security, making it an excellent choice for developers and engineers looking to create sophisticated electronic systems. Its robust feature set ensures that it can meet the demands of a wide range of applications, solidifying its position as a valuable component in the world of embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess