EN
  • EN
  • DE

PCA9685PW,112

Part No PCA9685PW,112
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 25MA 28TSSOP / LED Driver IC 16 Output Linear PWM Dimming 25mA 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP
Package Tube
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 2.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 5.5V
Current - Output / Channel 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number PCA9685
Standard Package 51 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847968-PCA9685PW,112
Ultra Librarian 3D Model Ultra Librarian PCA9685PW,112 CAD Model

Description

Overview of NXP PCA9685PW,112

The PCA9685PW,112 is a versatile 16-channel, 12-bit PWM I2C-bus LED controller designed by NXP Semiconductors, aimed at providing a solution for sophisticated LED illumination or servo motor control. This IC is particularly well-suited for applications requiring multiple LED control, such as RGB or RGBA LED drivers, LED status information, LED displays, backlighting LCD displays, and servo motors where a granular dimming or speed control is necessary.

Key Features

  • Channel Count: 16 independent PWM channels allow for individual control of up to 16 separate LEDs or servos.
  • Resolution: 12-bit resolution per channel, offering 4096 steps of PWM control which ensures smooth transitions and fine-grained control over the output.
  • I2C Interface: An I2C-bus interface supports up to 1000 kHz (Fast-mode Plus), allowing for easy integration with most microcontrollers and processors.
  • Adjustable Frequency: PWM output frequency is programmable up to about 1.6 kHz, making it suitable for a variety of LED and servo applications.
  • OE Input: An output enable pin allows the user to disable all the outputs at once, which can be useful for power-saving modes or when all LEDs need to be turned off.
  • External Clock: An external clock input is provided, offering flexibility for synchronization with other controllers or systems.
  • Thermal Protection: The device includes an internal thermal protection mechanism that ensures safe operation under varying conditions.

Applications

The PCA9685PW,112 can be deployed in a wide range of applications. It is particularly useful in scenarios where multiple LEDs require independent control, such as in:

  • RGB or RGBA LED lighting systems
  • Backlighting for LCD displays
  • LED status indicators
  • Server and telecom infrastructure
  • Industrial control indicators
  • Robotics and drone servo controls

Easy Integration

The PCA9685PW,112 comes in a TSSOP28 package, making it compact and easy to integrate into PCB designs. Its I2C interface ensures compatibility with most microcontrollers, providing a simple and efficient way to expand the number of PWM outputs in a system.

With its robust feature set and ease of use, the NXP PCA9685PW,112 is a top choice for developers and engineers looking to control multiple PWM outputs in their next project.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6601 $50.5419
41+ $2.4918 $102.1638
63+ $2.4076 $151.6788
90+ $2.2392 $201.5280
117+ $2.1550 $252.1350
145+ $2.0709 $300.2805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,430 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess