Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (3x3)
Win Source Part Number 090652-PCA9672BS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9672BS CAD Model

Description

Product Overview: PCA9672BS from NXP

The PCA9672BS is a robust, high-performance 16-pin CMOS device that serves as an 8-bit I/O expander designed for the I²C-bus and SMBus. Manufactured by NXP Semiconductors, this product is engineered to provide a seamless and efficient solution for expanding the input/output capabilities of an I²C-bus by providing additional 8 I/O pins.

This I/O expander offers a versatile set of features that make it ideal for applications where I/O expansion is necessary, such as in embedded systems, microcontroller projects, and various types of consumer electronics. The PCA9672BS operates over a wide supply voltage range from 2.3 V to 5.5 V, allowing it to accommodate various logic levels and making it suitable for interfacing with both 3.3 V and 5 V systems.

One of the key advantages of the PCA9672BS is its built-in level shifting feature, which means that it can be interfaced with microcontrollers operating at a different voltage level without the need for external components. Additionally, it has an interrupt output which can be connected to the interrupt logic of the host microcontroller. This feature simplifies the monitoring of the input pins for changes without the need to constantly poll the expander.

The PCA9672BS supports both the standard (100 kHz) and the fast (400 kHz) I²C-bus speeds, providing flexibility in system design. It also features an active LOW reset input, which allows for a straightforward initialization during power-up or through external events. Each I/O can be configured as an input or output without the need for a microcontroller, thus reducing the complexity and overhead in the system's software.

Its small package size and low power consumption are additional benefits that make the PCA9672BS an excellent choice for space-constrained applications. The device is also equipped with power-up sequence protection, preventing any unintended inputs or outputs during the power-up phase.

In summary, the PCA9672BS from NXP is a highly versatile and reliable I/O expander that offers numerous features to enhance the functionality of I²C-bus systems, making it a valuable component for designers looking to optimize their electronic designs.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.6322
ECAD model for XL9535
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9554AD,112
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
ECAD model for PCA9554PW/Q900,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6298 $57.0430
85+ $1.3374 $113.6790
130+ $1.2955 $168.4150
180+ $1.2537 $225.6660
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,417 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention