EN
  • EN
  • DE

PCA9625D/S911

Part No PCA9625D/S911
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833472-PCA9625D/S911
Ultra Librarian 3D Model Ultra Librarian PCA9625D/S911 CAD Model

Description

The NXP PCA9625D/S911 is a sophisticated LED driver designed to manage and extend the capabilities of LED illumination systems. This component is part of NXP's extensive portfolio of LED drivers that utilize I²C-bus interface technology, allowing for seamless communication and control in complex lighting setups.

Key Features:

  • 16 LED Drivers: Each output can be off, on, or blinking at a programmable rate, providing versatility in creating various lighting effects and statuses.
  • I²C Interface: The PCA9625D/S911 features an I²C-bus interface that supports up to 400 kHz (Fast-mode) and 1000 kHz (Hs-mode) clock frequency, enabling quick and efficient communication with microcontrollers or other I²C devices.
  • Programmable LED Brightness: The device offers 256-step (8-bit) linear programmable brightness control per LED output, allowing for precise adjustment of the light intensity.
  • Group Dimming/Blending: The built-in group dimming/blinking control allows for simultaneous control of specific groups of LEDs, enhancing the capability to create dynamic lighting effects.
  • Hardware Shutdown Pin: An external hardware shutdown feature is available, which can be used to turn off all LED outputs, helping to conserve power when necessary.
  • Error Detection: The PCA9625D/S911 includes an error detection feature that identifies open-circuit and short-circuit LED errors, ensuring reliability and safety in operation.
  • Supply Voltage Range: The device operates on a supply voltage range of 2.3 V to 5.5 V, accommodating various power environments.
  • Output Current: Each LED output can sink up to 25 mA, allowing the driver to power a wide range of LED types.

Applications:

The PCA9625D/S911 is ideal for driving LEDs in a variety of applications, such as:

  • Automotive interior lighting
  • RGB or monochrome LED displays
  • Backlighting for LCD displays
  • Keypad backlights for mobile devices
  • Indicator and status lights
  • Home automation and smart lighting systems

With its advanced features and I²C-bus interface, the NXP PCA9625D/S911 provides a compact, flexible, and efficient solution for controlling LEDs in both simple and complex lighting systems.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5260 $348.5880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess