EN
  • EN
  • DE

PCA9625D/S911,518

Part No PCA9625D/S911,518
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM 100MA 32SO / LED DRVR 16Segment 2.5V/3.3V/5V 32-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Voltage - Output 24V
Output Current per Channel 100mA
Frequency 100kHz ~ 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SO
Win Source Part Number 791502-PCA9625D/S911,518
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9625
Introduction Date September 17, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9625D/S911,518 CAD Model

Description

NXP PCA9625D/S911,518 I²C-bus LED driver

The NXP PCA9625D/S911,518 is a sophisticated LED driver designed for a wide range of lighting and indication applications. As part of NXP's extensive interface products portfolio, this device utilizes the I²C-bus interface, which is well-known for its simplicity and efficiency in connecting multiple devices using just two wires for communication.

The PCA9625D/S911,518 is specifically engineered to drive multiple LEDs with consistent brightness and enhanced power management. It is capable of controlling up to 16 LED channels, each providing 256-step (8-bit) PWM control, which allows for smooth and precise brightness adjustment. This feature makes it an ideal choice for creating sophisticated lighting effects in consumer electronics, automotive dashboards, and industrial control panels.

One of the key benefits of using the PCA9625D/S911,518 is its built-in error detection systems. The device includes an open-drain Error flag output that is triggered in the event of an error, such as an LED short-circuit or open-circuit condition. This functionality ensures reliable operation and simplifies troubleshooting in complex systems.

Additionally, the PCA9625D/S911,518 offers flexibility in power management. It can operate on a power supply voltage ranging from 2.3 V to 5.5 V, making it suitable for various applications and compatible with most microcontrollers. Its low standby current also makes it an energy-efficient choice for battery-operated devices.

The device is housed in a compact TSSOP28 package, which is conducive to space-constrained applications. The PCA9625D/S911,518 also supports hot insertion, which means it can be safely connected or disconnected from a live backplane without shutting down the system, further enhancing its versatility in various environments.

In summary, the NXP PCA9625D/S911,518 LED driver combines reliability, precision control, and power efficiency, making it a top-tier solution for designers looking to enhance the visual appeal and functionality of their LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5271 $348.7398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess