EN
  • EN
  • DE

PCA9574BS,118

Part No PCA9574BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 3mA
Max Frequency 400kHz
Supply Voltage - Operating 1.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (3x3)
Win Source Part Number 122323-PCA9574BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9574BS,118 CAD Model

Description

Introducing the PCA9574BS,118 from NXP Semiconductors

The PCA9574BS,118 is a robust I/O expander from the reputable NXP Semiconductors, designed to enhance the interface options of microcontrollers via the I2C-bus. This versatile component is particularly useful in applications where additional I/Os are needed and is ideal for servers, personal electronics, and industrial control systems.

Key Features

  • Expandability: The PCA9574BS,118 offers 8 additional I/Os, which can be configured as inputs or outputs, providing flexibility for a wide range of applications.
  • Interface: It operates via a two-wire I2C-bus/SMBus interface, which minimizes the need for extensive wiring and simplifies the design process.
  • Interrupt Function: An interrupt output is provided, which can be triggered by input changes, thus allowing for efficient communication with the host controller without the need for continuous polling.
  • Power Supply: The device supports a wide range of power supplies, from 2.3V to 5.5V, making it suitable for various operating environments and applications.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different logic levels.

Package and Temperature Range

The PCA9574BS,118 comes in a compact HVQFN16 package, which is not only space-saving but also offers excellent thermal performance. It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

This I/O expander is a perfect fit for applications that require additional I/Os without the need for a larger microcontroller, such as:

  • Server motherboards
  • Industrial control systems
  • Robotics and automation systems
  • Personal electronics

Conclusion

The PCA9574BS,118 by NXP Semiconductors is a highly versatile and reliable solution for expanding the I/O capabilities of microcontrollers in a wide array of electronic applications. Its ease of use, combined with the robust feature set, makes it an excellent choice for designers looking to enhance their system functionality with minimal complexity.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess