EN
  • EN
  • DE

PCA9557BS,118

Part No PCA9557BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 8-BIT I2C FM TP GPIO RST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9557
Mounting Style SMD/SMT
Package / Case HVQFN-16
Interface Type I2C, Serial, SMBus
Number of I/Os 8 I/O
Interrupt Output Without Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Input Voltage 5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 5 V
Brand NXP Semiconductors
Logic Family PCA9557
Logic Type I2C, SMBus
Operating Supply Current 19 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 6000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9557BS,118 CAD Model

Description

Overview of the PCA9557BS,118 by NXP Semiconductors

The PCA9557BS,118 is a robust, low-voltage 8-bit I/O expander designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to provide general-purpose remote I/O expansion via the two-line bidirectional I²C-bus (serial clock (SCL), serial data (SDA)).

The PCA9557BS,118 is part of NXP's I/O expanders product range, which is utilized in applications where additional I/Os are needed. It is particularly useful in mobile devices, servers, personal computers, and any other systems where I/O pins are at a premium.

Key Features

  • Interface: I²C-bus interface (400 kHz) for easy integration into most embedded systems.
  • Voltage Range: Operating voltage range from 2.3V to 5.5V, making it suitable for a wide array of applications and compatible with logic level standards.
  • I/O Expander: 8-bit I/O port expander which can be used to increase the number of I/O ports available to a microcontroller or processor.
  • Configurable: Each I/O can be configured as an input or output, allowing for a flexible and adaptable design.
  • Interrupt Output: Features an interrupt output which can be connected to the interrupt logic of the host microcontroller, informing when an input state has changed.
  • Package: Comes in an HVQFN16 package, which is known for its small form factor and good thermal performance.

Applications

The PCA9557BS,118 is used in a variety of applications that require additional I/Os. These include:

  • Servers
  • Personal computers
  • Industrial control systems
  • Medical equipment
  • Mobile devices
  • Consumer electronics

Product Summary

The PCA9557BS,118 by NXP Semiconductors offers a convenient and efficient solution for expanding the I/O capabilities of microcontroller-based systems. Its compatibility with I²C-bus communication and wide voltage range ensures that it can be integrated into a multitude of designs with minimal hassle. The device's configurable I/Os and interrupt feature provide additional versatility, making it an excellent choice for designers looking to enhance their system's performance with additional inputs and outputs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess