EN
  • EN
  • DE

PCA9554BS3,118

Part No PCA9554BS3,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 16HVQFN / I/O Expander 8 I2C, SMBus 400 kHz 16-HVQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-HVQFN (3x3)
Base Product Number PCA9554
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843537-PCA9554BS3,118
Ultra Librarian 3D Model Ultra Librarian PCA9554BS3,118 CAD Model

Description

Product Overview: PCA9554BS3,118

The PCA9554BS3,118 is a robust I/O expander chip from the reputable semiconductor manufacturer NXP. This device is designed to provide additional input/output (I/O) ports for microcontrollers when the number of available pins on the microcontroller is insufficient for the needs of the application. The PCA9554BS3,118 operates on the I²C-bus/SMBus and allows for serial communication, which is ideal for applications with limited space that require expansion of I/O capabilities.

This I/O expander is part of the PCA9554 series and comes in a compact surface-mount package, specifically the HVQFN16 type. The 16-pin package is space-efficient and well-suited for modern electronic devices that demand a smaller footprint without compromising functionality. The device's part number, PCA9554BS3,118, indicates it is a variant of the PCA9554 series, ensuring compatibility with a wide range of microcontrollers and processors.

Features and Benefits

  • Expands I/O Options: The PCA9554BS3,118 provides 8 additional I/O ports, which can be individually configured as inputs or outputs.
  • Low Power Consumption: Designed with energy efficiency in mind, this I/O expander is suitable for battery-operated and power-sensitive applications.
  • High-Speed I²C Interface: Supports fast I²C-bus clock frequencies of up to 400 kHz, allowing for quick communication with the host controller.
  • Interrupt Output: An interrupt output pin is provided, which can be configured to alert the host controller when input ports change state, thus reducing the need for constant polling.
  • Polarity Inversion: Input port polarity can be inverted if necessary, providing flexibility in interfacing with different types of sensors and devices.
  • Robust Operating Range: The device operates over a wide temperature range, making it suitable for industrial applications.

Applications

The PCA9554BS3,118 I/O expander is a versatile component that can be used in a variety of applications. It is particularly useful in scenarios where additional I/O ports are required, such as in:

  • Servers and computer peripherals
  • Industrial control systems
  • Home automation systems
  • Consumer electronics
  • Mobile devices

With its compact size, low power consumption, and ease of integration, the PCA9554BS3,118 from NXP is an excellent choice for designers looking to enhance the I/O capabilities of their systems without significant redesign or additional complexity.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess