EN
  • EN
  • DE

PCA9541ABS/03,118

Part No PCA9541ABS/03,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2-Channel I²C Multiplexer Interface 16-HVQFN (4x4)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-HVQFN (4x4)
Family Name PCA9541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-4941-6, 568-4941-2, PCA9541ABS03118, 568-4941-1, 935289362118
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888710-PCA9541ABS/03,118
Ultra Librarian 3D Model Ultra Librarian PCA9541ABS/03,118 CAD Model

Description

NXP PCA9541ABS/03,118 I²C Multiplexer

The PCA9541ABS/03,118 is a specialized integrated circuit designed and manufactured by NXP Semiconductors. This device is a 2-to-1 I²C-bus master selector with interrupt logic and reset, providing an efficient solution for managing I²C bus communications in complex systems. It is particularly useful in applications where multiple I²C masters must communicate with a single set of I²C slaves or when there is a need to isolate bus segments to increase reliability and fault tolerance.

Featuring a compact and highly integrated design, the PCA9541ABS/03,118 uses a unique addressing scheme and arbitration logic to manage the selection of the active I²C master. This ensures seamless communication without the risk of data collision or corruption, which is essential for maintaining data integrity in sensitive applications.

The device also incorporates an interrupt mechanism that allows slave devices to signal the presence of important data or events to the master controllers. This feature is critical for real-time applications where timely processing of data is paramount. Additionally, the built-in reset function enables the system to recover from errors or abnormal states by resetting the I²C bus interface, ensuring continued reliable operation.

Key features of the PCA9541ABS/03,118 include:

  • 2-to-1 channel switching for I²C-bus master devices
  • Low standby current, making it suitable for power-sensitive applications
  • Active LOW interrupt input
  • Active LOW reset input
  • Compatible with I²C-bus Fast Mode
  • Operating power supply voltage range of 2.3V to 5.5V
  • 400 kHz clock frequency
  • Available in a small HVQFN16 package

The PCA9541ABS/03,118 is ideal for a variety of applications, including servers, telecom infrastructure, and industrial control systems where multiple processors need to safely and efficiently communicate over a shared I²C bus. Its robust design and advanced features make it a reliable choice for engineers looking to optimize their I²C bus systems for performance and reliability.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the official NXP datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4735 $52.1025
36+ $2.8501 $102.6036
55+ $2.7610 $151.8550
75+ $2.6719 $200.3925
97+ $2.5829 $250.5413
130+ $2.3157 $301.0410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess