EN
  • EN
  • DE

PCA9502BS,151

Part No PCA9502BS,151
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C/SPI 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Number of I/O 8
Interrupt Output No
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 1086750-PCA9502BS,151
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PCA9502BS,151 CAD Model

Description

Product Overview: NXP PCA9502BS,151

The NXP PCA9502BS,151 is a state-of-the-art integrated circuit that serves as an 8-bit I/O expander with an onboard interface compatible with the I²C-bus/SPI host. This robust component is particularly designed to provide additional I/O ports to a microcontroller in a system where limited GPIOs are available, making it an ideal solution for expanding the I/O capabilities without the need for a complete system redesign.

Key Features

  • Interface Options: The PCA9502BS,151 offers a versatile interface with both I²C-bus (at 400 kHz) and SPI (up to 1.8 Mbit/s) options, allowing for easy integration into a variety of system architectures.
  • I/O Expansion: With 8-bit general purpose I/O ports, this device significantly increases the available I/O options, which can be used for input, output, or both depending on the application's requirements.
  • Polarity Inversion: The I/O expander features a polarity inversion register, providing the flexibility to invert the polarity of the I/Os, enhancing compatibility with different peripherals or systems.
  • Output Configuration: Each I/O can be configured with an open-drain or quasi-bidirectional structure, allowing for a wide range of applications and compatibility with different types of external components.

Applications

The PCA9502BS,151 is suitable for a diverse range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Industrial control systems
  • Consumer electronics
  • Embedded systems requiring additional I/O ports

Technical Specifications

For engineers and designers considering the PCA9502BS,151, the following technical specifications provide a concise summary:

  • Supply Voltage: 2.3 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Package: HVQFN24 (4 mm x 4 mm)
  • Compliance: Meets JEDEC standard JESD78 Class II level B for latch-up performance.

In conclusion, the NXP PCA9502BS,151 is a highly adaptable and efficient solution for systems requiring additional I/O capabilities. Its compatibility with both I²C and SPI interfaces, along with its flexible I/O configuration, makes it a valuable component for a broad range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess