EN
  • EN
  • DE

LTC2852MPDD#PBF

Part No LTC2852MPDD#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 20MBPS 10DFN / Single Transmitter/Receiver RS-422/RS-485 Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782989-LTC2852MPDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2852
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2852MPDD#PBF CAD Model

Description

LTC2852MPDD#PBF - Industrial Grade RS485/RS422 Transceiver

The LTC2852MPDD#PBF is a robust and versatile RS485/RS422 transceiver from Linear Technology, designed to meet the rigorous demands of industrial communication networks. This high-performance device is engineered to facilitate reliable data transmission in challenging environments, making it an ideal choice for applications such as factory automation, process control, and other industrial systems that require a dependable serial communication interface.

Key Features

  • Temperature Range: The LTC2852MPDD#PBF operates over an extended temperature range of -55°C to +125°C, ensuring stable performance even in extreme conditions.
  • High Speed: With data rates up to 20Mbps, this transceiver can handle high-speed data communication with ease, making it suitable for modern industrial applications that require fast data exchange.
  • Integrated Protection: It comes with integrated electrostatic discharge (ESD) protection on the transceiver input and output pins, safeguarding the device against sudden voltage spikes and enhancing its reliability.
  • Duplex Configuration: The LTC2852MPDD#PBF supports both full-duplex and half-duplex configurations, providing flexibility in setting up communication networks as per the application's requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the device features a low quiescent current, which helps in reducing the overall power consumption of the system it is integrated into.
  • Fail-Safe Feature: It includes a fail-safe receiver feature that ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line without a driver.

Package and Quality

The LTC2852MPDD#PBF comes in a compact 8-lead DFN package, which is ideal for space-constrained applications. The package is RoHS compliant, adhering to environmental standards regarding hazardous substances. Linear Technology's commitment to quality ensures that this transceiver meets the highest industry standards for performance and reliability.

Applications

With its robust design and advanced features, the LTC2852MPDD#PBF transceiver is well-suited for a variety of industrial applications, including:

  • Industrial control systems
  • Building automation
  • Networked sensors and actuators
  • Remote data acquisition
  • Automated test equipment

Whether you are designing a new system or upgrading an existing one, the LTC2852MPDD#PBF from Linear Technology is a reliable choice for your RS485/RS422 communication needs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess