EN
  • EN
  • DE

PCA8581T/F6L-T

Part No PCA8581T/F6L-T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168280-PCA8581T/F6L-T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8581T/F6L-T CAD Model

Description

Product Overview: PCA8581T/F6L-T from NXP Semiconductors

The PCA8581T/F6L-T is a high-performance, low-power serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This EEPROM device offers a robust storage solution for a wide range of applications that require data retention, flexibility, and reliability in data storage.

Key Features

  • Memory Size: The PCA8581T/F6L-T comes with a memory size of 1 Kbit, which is suitable for storing configuration parameters, calibration data, and small application logs.
  • Interface: This EEPROM device features a 2-wire serial I²C-bus interface, which allows for simple and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates within a voltage range of 2.5V to 6.0V, making it versatile for various electronic circuits and battery-powered devices.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, ensuring long-term data preservation even without power.
  • Write Cycles: It can withstand a minimum of 100,000 write cycles per byte, demonstrating its endurance and reliability.
  • Package: The PCA8581T/F6L-T is available in an 8-pin SO package, providing a compact footprint for space-constrained applications.

Applications

The PCA8581T/F6L-T EEPROM is suitable for a wide array of applications, including:

  • Consumer electronics such as televisions, radios, and home appliances
  • Industrial control systems where parameter storage is essential
  • Automotive applications where reliable data storage is critical
  • Portable devices where power efficiency and data integrity are paramount

Why Choose PCA8581T/F6L-T?

Choosing the PCA8581T/F6L-T from NXP Semiconductors means opting for a high-quality, durable EEPROM that offers excellent performance and compatibility with a wide range of devices. Its low-power consumption and wide voltage range make it an ideal choice for designers looking to optimize their systems for efficiency and reliability. Moreover, its robust data retention capabilities and high write endurance ensure that critical data is preserved and maintained across numerous write operations.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess