EN
  • EN
  • DE

PCA8576CH/Q900/1,1

Part No PCA8576CH/Q900/1,1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 40SEG I2C 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 120μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 142268-PCA8576CH/Q900/1,1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8576CH/Q900/1,1 CAD Model

Description

Introducing the PCA8576CH/Q900/1,1 from NXP

The PCA8576CH/Q900/1,1 is a high-performance, low-power LCD driver designed by NXP Semiconductors, a leader in the electronics industry. This product is engineered to meet the demands of modern display applications, providing a versatile solution for driving large multiplexed Liquid Crystal Displays (LCDs).

Key Features

  • Extended Temperature Range: The device is designed to operate effectively over a wide temperature range, ensuring reliability and performance in various environments.
  • High Drive Capability: It offers an impressive drive capability, making it suitable for larger displays that require higher currents to achieve optimal brightness and contrast.
  • Multiple Display Modes: The PCA8576CH/Q900/1,1 supports multiple display modes, including static, multiplexed, and character modes, providing flexibility for different LCD panel types and configurations.
  • Low Power Consumption: This LCD driver is optimized for low power consumption, making it ideal for battery-powered devices where power efficiency is critical.
  • Easy Interface: With an I2C-bus interface, the product allows for straightforward communication with microcontrollers or processors, simplifying the design and integration process.

Advanced Technology

Utilizing advanced technology, the PCA8576CH/Q900/1,1 incorporates features that enhance the visual performance of LCDs while minimizing power usage. Its built-in voltage multiplier and regulator negate the need for external supply components, thus reducing the overall bill of materials for the end product.

Applications

This versatile LCD driver is suitable for a wide range of applications, including:

  • Automotive instrument clusters
  • Industrial control panels
  • Home appliances with display interfaces
  • Portable medical devices
  • Point of sale terminals

With its robust design, compatibility with various LCD panel types, and ease of use, the PCA8576CH/Q900/1,1 from NXP is an excellent choice for developers and manufacturers looking to create high-quality display solutions. Its combination of performance, flexibility, and efficiency makes it a go-to component for any LCD-driven project.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess