EN
  • EN
  • DE

PCA8521BT/038

Part No PCA8521BT/038
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269516-PCA8521BT/038
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA8521BT/038 CAD Model

Description

The PCA8521BT/038 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. As a part of NXP's extensive portfolio of smart interface products, the PCA8521BT/038 is a versatile, low-power device that offers a unique combination of features for applications requiring reliable communication and data handling.

Key Features

  • Interface: The PCA8521BT/038 provides a robust serial interface, which ensures seamless communication with microcontrollers and other digital systems.
  • Power Management: Designed with power efficiency in mind, this IC consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Performance: With its high-speed operation capabilities, the PCA8521BT/038 can handle a wide range of data rates, ensuring quick and efficient data transfer.
  • Reliability: NXP's commitment to quality means that the PCA8521BT/038 is built to perform reliably in a variety of environmental conditions and use cases.
  • Integration: The compact form factor of the IC allows for easy integration into existing designs, saving space and reducing the complexity of the overall system.

Applications

The PCA8521BT/038 is ideal for a broad spectrum of applications. It is particularly well-suited for automotive systems, industrial control units, home automation, and portable devices. Its versatility also extends to communication modules, where reliable data exchange is paramount.

Technical Specifications

The IC comes in a robust package that is designed to withstand harsh industrial environments. It operates over a wide temperature range and meets the stringent quality standards expected from NXP products. The PCA8521BT/038 is compliant with relevant industry standards, ensuring compatibility and interoperability with other components and systems.

Conclusion

In summary, the NXP PCA8521BT/038 is a high-performance IC that offers a perfect blend of efficiency, reliability, and versatility. It is an excellent choice for designers and engineers looking to incorporate a robust communication interface into their electronic systems with minimal power consumption and maximum reliability.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5096 $120.7680
120+ $1.4622 $175.4640
165+ $1.4149 $233.4585
215+ $1.3675 $294.0125
285+ $1.2266 $349.5810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess