EN
  • EN
  • DE

PCA8515T/009

Part No PCA8515T/009
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269512-PCA8515T/009
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8515T/009 CAD Model

Description

NXP PCA8515T/009 LCD Driver

The PCA8515T/009 is a state-of-the-art LCD driver integrated circuit from NXP Semiconductors, designed to meet the needs of complex liquid crystal display applications. This versatile driver is suitable for driving vertical and horizontal multiplexed LCDs, making it an ideal choice for a wide range of products including automotive dashboards, industrial controls, and consumer electronics.

Key Features

  • Display Flexibility: The PCA8515T/009 supports a variety of LCD configurations, ensuring compatibility with different types and sizes of displays.
  • Multiplexing Capability: With its ability to handle both vertical and horizontal multiplexing, this driver can manage complex display layouts efficiently.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA8515T/009 helps to extend the battery life of portable devices.
  • Integrated Charge Pump: The built-in charge pump circuitry ensures consistent performance, even with varying supply voltages.
  • Multiple Interface Options: It offers a range of data interfaces, including I²C, SPI, and parallel, providing flexibility in system design.
  • Extended Temperature Range: The device is operational over a wide temperature range, making it suitable for use in harsh environments.

Applications

The PCA8515T/009's versatility allows it to be used in various applications where reliable and clear display control is required. It is particularly well-suited for automotive dashboards where it can drive speedometers, tachometers, and other indicators. In industrial settings, it can be integrated into control panels for machinery and equipment. For consumer electronics, it can be found in home appliances, handheld devices, and other products that require a user-friendly interface.

Technical Specifications

  • Supply Voltage: 2.5V to 6V
  • Display Drive: Vertical and horizontal multiplexing
  • Interfaces: I²C, SPI, and parallel
  • Operating Temperature: -40°C to +85°C

With the PCA8515T/009, NXP Semiconductors offers a robust and adaptable LCD driver solution that simplifies the design and enhances the functionality of display-centric applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess