The PDZ20B/DG is a high-performance Zener diode from NXP Semiconductors, designed to provide precise voltage regulation and protection for a wide range of electronic circuits. With its robust design and reliable performance, the PDZ20B/DG is an ideal choice for engineers looking to ensure stable operation in their electronic designs.
Key Features:
- Nominal Zener Voltage: The device offers a nominal Zener voltage of 20V, which is ideal for a variety of voltage regulation applications.
- Power Dissipation: With a power dissipation of 500 mW, the PDZ20B/DG can handle moderate levels of power, making it suitable for both low-power and medium-power applications.
- Package: This diode comes in a small and convenient SOD123 surface-mount package, allowing for high-density PCB designs and easy integration into a variety of electronic systems.
- Temperature Stability: The Zener voltage is stable over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing precise voltage regulation for sensitive electronic components.
Applications:
The PDZ20B/DG Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation circuits
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
- Computing devices
- Telecommunication equipment
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability, and the PDZ20B/DG is no exception. Each diode is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. Whether you're designing a complex power management system or a simple consumer electronic device, the PDZ20B/DG provides the performance and reliability you need.
For detailed technical specifications, application notes, and support documents, please refer to the official NXP Semiconductors product datasheet for the PDZ20B/DG.