The PCA85073ADP/Q900Z is a state-of-the-art real-time clock (RTC) and calendar optimized for low power consumption and engineered by NXP Semiconductors. This advanced timekeeping device is designed to address the needs of a wide array of applications requiring accurate time tracking, such as embedded systems, consumer electronics, and industrial equipment.
Key Features
- High Accuracy: The device maintains precise timekeeping with minimal drift, ensuring reliable performance over a range of temperature and operating conditions.
- Low Power Consumption: It is particularly suited for battery-powered applications due to its energy-efficient design, which extends the life of the power source.
- Automatic Leap Year Correction: The RTC automatically adjusts for leap years up to the year 2099, eliminating the need for manual corrections.
- Programmable Alarm and Timer Functions: These features allow for scheduling and event management, providing versatility in application use.
- I²C-Bus Interface: The integrated I²C-bus interface facilitates easy communication with microcontrollers and other digital systems.
Applications
The PCA85073ADP/Q900Z is ideal for a variety of applications that benefit from accurate timekeeping. These include:
- Smart home devices
- Wearable technology
- Security systems
- Industrial monitoring and control systems
- Utility meters
Technical Specifications
- Supply Voltage: 1.8 V to 5.5 V
- Frequency Output: Programmable square wave output
- Temperature Range: Operational across a broad temperature range
- Package: Delivered in a small and convenient TSSOP16 package
In summary, the NXP PCA85073ADP/Q900Z offers a comprehensive solution for precise timekeeping across a multitude of applications. Its combination of accuracy, low power consumption, and user-friendly features makes it an excellent choice for designers looking to integrate an RTC into their systems.