EN
  • EN
  • DE

PC908GZ60MFAE

Part No PC908GZ60MFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210848-PC908GZ60MFAE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC908GZ60MFAE CAD Model

Description

The PC908GZ60MFAE is a sophisticated microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the automotive and industrial markets. Designed with a focus on versatility and performance, this MCU is part of the 908 series, which is renowned for its integration of robust features in a compact package.

Key Features

  • Core: At the heart of the PC908GZ60MFAE is a powerful HC08 central processing unit (CPU), which provides a high degree of efficiency and speed, making it ideal for a wide range of applications.
  • Memory: Equipped with 60 kilobytes (KB) of flash memory, this MCU offers ample space for complex programs and data storage. Additionally, it boasts 2 KB of RAM for smooth and fast data processing.
  • Input/Output: The device comes with a variety of input/output (I/O) options, including multiple general-purpose I/O pins, which allow for flexible connectivity and expansion capabilities.
  • Timers: Integrated timers support a range of functions, from simple timing operations to complex pulse width modulation (PWM) for motor control and other advanced tasks.
  • Analog-to-Digital Converter: An onboard analog-to-digital converter (ADC) enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Interfaces: The PC908GZ60MFAE features several communication interfaces, such as SPI and I2C, facilitating easy data exchange with other devices and systems.
  • Voltage Range: Operating at a voltage range of 2.7V to 5.5V, this MCU is designed for low-power applications while maintaining a robust performance.
  • Temperature Range: It is capable of operating within an industrial temperature range, ensuring reliability and stability in harsh environments.

Applications

The PC908GZ60MFAE is suited for a myriad of applications, particularly in the automotive sector where reliability and precision are paramount. It can be used in engine control modules, body electronics, security systems, and other automotive subsystems. Additionally, its features make it an excellent choice for industrial control systems, smart home devices, and various types of embedded systems.

Quality and Support

NXP backs the PC908GZ60MFAE with comprehensive technical support and documentation, ensuring developers have all the resources needed to implement this MCU effectively. The product's longevity and consistent performance make it a reliable component in any technology stack.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess