EN
  • EN
  • DE

PC74HCT273T

Part No PC74HCT273T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269124-PC74HCT273T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT273T CAD Model

Description

Product Overview: NXP PC74HCT273T Octal D-Type Flip-Flop

The NXP PC74HCT273T is a high-performance integrated circuit designed to deliver robust and reliable logic operations in a variety of digital applications. This octal D-type flip-flop with clear is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speeds of CMOS technology. The PC74HCT273T is a versatile component that's essential for temporary data storage, data transferring, and acting as a buffer in complex digital systems.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, making it suitable for 5V systems
  • High-Speed Performance: Typical shift frequency of 50 MHz
  • Low Power Consumption: ICC category is 74HCT, ensuring efficient operation
  • Output Capability: Standard
  • Pin Configuration: 20-pin package, allowing for compact circuit design
  • Temperature Range: -40°C to +125°C, providing reliable functionality across a wide range of environmental conditions
  • Compatibility: TTL input and output switching levels

Applications

The NXP PC74HCT273T is suitable for various applications where reliable data storage or transfer is required. It is commonly used in:

  • Computers and computer peripherals
  • Control systems
  • Data communication equipment
  • Instrumentation
  • Register and buffer memory

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PC74HCT273T is no exception. This device is manufactured under stringent conditions to ensure high reliability and performance consistency. Users can trust in the durability and long service life of this component, even under challenging operating conditions.

Conclusion

The NXP PC74HCT273T octal D-type flip-flop is a critical component for designers seeking a reliable and high-speed solution for data storage and transfer applications. With its compatibility with 5V TTL logic levels and CMOS technology benefits, this device offers the best of both worlds in terms of performance and power efficiency. Whether used in commercial or industrial applications, the PC74HCT273T stands out as a dependable choice for digital logic operations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess