EN
  • EN
  • DE

MC100EL58DR2

Part No MC100EL58DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER ECL 2:1 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074353-MC100EL58DR2
Ultra Librarian 3D Model Ultra Librarian MC100EL58DR2 CAD Model

Description

ON Semiconductor MC100EL58DR2: A High-Performance 5V ECL Dual Differential Data and Clock D Flip-Flop

The MC100EL58DR2 from ON Semiconductor is a versatile and high-speed integrated circuit designed to operate as a dual differential D-type flip-flop. This device is particularly suitable for applications requiring fast data or clock edge processing, such as high-speed computing, telecommunication, and advanced digital systems.

Key Features:

  • High-Speed Performance: The MC100EL58DR2 is designed to support the ECLinPS (Enhanced Current Logic in PicoSeconds) family's high-speed standards, making it ideal for critical timing applications.
  • Dual Differential Inputs: It features two pairs of differential D and Clock inputs, providing flexibility and reliability in signal processing.
  • 5V Power Supply: The device operates on a 5V power supply, making it compatible with various digital systems without the need for additional voltage regulation.
  • ASSET™ Technology: ON Semiconductor's Advanced Schottky TTL ECL technology ensures reduced propagation delay and high noise immunity.
  • Temperature Range: The MC100EL58DR2 is designed to perform reliably over an industrial temperature range of -40°C to +85°C.

Applications:

  • High-speed digital data processing
  • Telecommunication and networking equipment
  • Frequency synthesis and clock distribution
  • Signal gating and generation
  • Pulse shaping and waveform generation

The MC100EL58DR2 is available in a small-outline 8-pin SOIC package, providing a compact solution for printed circuit boards where space is at a premium. Its ECL logic levels ensure low power dissipation and minimal propagation delay, critical for high-frequency operations.

ON Semiconductor's commitment to quality and performance is evident in the MC100EL58DR2, making it a reliable choice for designers looking to incorporate high-speed flip-flop functionality into their systems. Whether you are developing cutting-edge technology or updating existing platforms, the MC100EL58DR2 offers a blend of speed, power efficiency, and robustness that can meet the demands of your advanced digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7086 $59.5892
52+ $2.2225 $115.5700
81+ $2.1529 $174.3849
111+ $2.0835 $231.2685
144+ $2.0141 $290.0304
192+ $1.8057 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess