EN
  • EN
  • DE

PC74HCT244P

Part No PC74HCT244P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269122-PC74HCT244P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT244P CAD Model

Description

Product Overview: NXP PC74HCT244P Octal Buffer/Line Driver

The NXP PC74HCT244P is a high-performance, octal buffer and line driver designed to interface with 5V systems. With its robust construction and advanced High-Speed CMOS technology, this component is engineered to deliver reliable and efficient performance for a wide range of digital applications.

Key Features:

  • Logic Type: The device features an octal buffer/line driver with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.
  • Compatibility: It is compatible with TTL levels, which allows for direct interfacing with TTL logic without the need for additional components, ensuring ease of integration into existing designs.
  • Operating Voltage: The PC74HCT244P operates at a standard 5V supply voltage, providing the necessary power for a variety of digital circuits while maintaining low power consumption.
  • Output Current: High drive capability with an output current of -7.8mA at the minimum, ensuring strong signal transmission over longer distances and through capacitive loads.
  • Packaging: Offered in a DIP-20 (Dual In-line Package) which makes it suitable for through-hole mounting, providing a secure and reliable connection for prototyping or permanent installations.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, making it robust for use in harsh environments.

Applications:

The NXP PC74HCT244P is versatile and can be used in a variety of digital applications, including:

  • Bus driver for high-speed and high-noise environments
  • Memory address drivers in computer systems
  • Input/output port drivers in microcontroller-based systems
  • Buffer for data transmission lines to prevent signal degradation

Quality and Reliability:

NXP Semiconductors is known for their commitment to quality and the PC74HCT244P is no exception. It is manufactured to the highest standards, ensuring consistent and reliable performance for the critical applications it serves. Whether used in industrial control systems or sophisticated computing platforms, the PC74HCT244P is an excellent choice for designers looking for a dependable buffering solution.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess