EN
  • EN
  • DE

PC74HCT174P

Part No PC74HCT174P
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226282-PC74HCT174P
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT174P CAD Model

Description

Overview of NXP PC74HCT174P

The NXP PC74HCT174P is a high-speed Si-gate CMOS device that belongs to the 74HCT family of integrated circuits. This particular chip is a hex D-type flip-flop with clear functionality, designed to offer a perfect blend of speed and power efficiency, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: Hex D-type flip-flop with clear
  • Logic Family: HCT
  • Operating Voltage: 4.5V to 5.5V, which is compatible with TTL levels
  • Output Current: High-level output current of -4 mA and low-level output current of 4 mA
  • Pin Configuration: 16-pin DIP (Dual In-line Package)
  • Temperature Range: Industrial range of -40°C to +85°C

Functionality

The PC74HCT174P contains six flip-flops with single-rail outputs. Each flip-flop is individually triggered by a low-to-high transition of the clock input while the clear input is held low. The clear input can terminate the state of the flip-flop asynchronously and is active low. This makes the device versatile for implementing synchronous state machines and temporary data storage in digital systems.

Applications

Due to its high-speed and efficient operation, the PC74HCT174P is used in various applications, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Counters and dividers

Compatibility

The HCT logic level of the PC74HCT174P allows it to interface with TTL logic levels, ensuring compatibility with older TTL devices while benefiting from CMOS technology's lower power consumption and increased noise immunity.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HCT174P is no exception. It is manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring performance and durability across a broad range of operating conditions.

You May Also Be Interested in

NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
PLX
Need more? Email Us
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess