EN
  • EN
  • DE

PC74HC241P

Part No PC74HC241P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084105-PC74HC241P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC241P CAD Model

Description

Overview of NXP's PC74HC241P

The PC74HC241P is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver robust performance for a wide array of electronic applications. This integrated circuit is a part of the 74HC/HCT family, known for its high noise immunity and low power consumption. It is particularly well-suited for use in systems that require a bidirectional bus buffer with 3-state outputs, providing a flexible and reliable solution for digital communication and data transfer.

Key Features

  • Octal Bus Interface: The device features eight bidirectional data lines, making it ideal for interfacing with 8-bit buses.
  • 3-State Outputs: The 3-state non-inverting outputs can be set to a high-impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to be connected to the same bus without interference.
  • High Noise Immunity: The inherent design of the 74HC series ensures a high level of immunity to electrical noise, which is crucial for maintaining signal integrity in noisy environments.
  • Low Power Consumption: As a CMOS device, the PC74HC241P boasts low power dissipation, making it a power-efficient choice for battery-operated devices.

Applications

The versatility of the PC74HC241P allows it to be employed in a diverse range of applications, including:

  • Buffering and data storage in computer systems
  • Communication interfaces and data buses
  • Input/output port expansion
  • Peripheral driving for microprocessor systems

Technical Specifications

The PC74HC241P operates at a voltage range of 2V to 6V, accommodating various logic level requirements. Its pin configuration is compatible with industry standards, housed in a DIP-20 (Dual In-line Package) that ensures ease of integration into existing designs. With its fast propagation delay and transition times, this IC is designed to maintain high-speed operation even at varying voltage levels.

In summary, NXP's PC74HC241P is a highly capable octal bus buffer that combines speed, efficiency, and reliability, making it an excellent choice for designers looking to implement robust data handling capabilities in their electronic projects.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess