EN
  • EN
  • DE

PC74HC08T

Part No PC74HC08T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269088-PC74HC08T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC08T CAD Model

Description

Product Overview: NXP PC74HC08T

The NXP PC74HC08T is a high-speed Si-gate CMOS device that epitomizes the perfect blend of power efficiency and performance, catering to a wide array of digital applications. This integrated circuit is part of the 74HC series, known for their compatibility with TTL levels and designed to operate at the same speed while offering the benefits of CMOS technology.

The PC74HC08T features a quad 2-input AND gate configuration, making it a fundamental component for digital systems requiring logical conjunction operations. Each gate is independent, allowing for flexible circuit designs and complex logic functions to be implemented with minimal component count.

Key Features:

  • Logic Type: Quad 2-input AND gate
  • Package: SO14 (Small Outline package with 14 leads)
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: A hallmark of CMOS technology, ideal for battery-powered and energy-conscious designs
  • High-Speed: Capable of fast switching, with propagation delays comparable to TTL devices

Applications:

The versatility of the NXP PC74HC08T makes it suitable for a broad range of applications, including but not limited to:

  • Logic function implementation
  • Control systems
  • Embedded systems
  • Signal processing
  • Computing devices
  • Power management circuits

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PC74HC08T is rigorously tested to ensure it meets these standards, providing designers with confidence in the stability and longevity of their electronic systems.

Environmental Compliance:

The PC74HC08T is designed with environmental consciousness in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to sustainability makes the PC74HC08T an environmentally responsible choice for electronic design.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess