EN
  • EN
  • DE

PC56F8006VWL

Part No PC56F8006VWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F8xxx
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 56800
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 1K x 16
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 15x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PC56F8006
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 653064-PC56F8006VWL
Ultra Librarian 3D Model Ultra Librarian PC56F8006VWL CAD Model

Description

The NXP PC56F8006VWL is a highly integrated microcontroller that combines the processing power of a Digital Signal Processor (DSP) with the functionality and ease-of-use of a traditional microcontroller (MCU). Designed to meet the demanding requirements of automotive and industrial control applications, this microcontroller is a versatile solution that offers a unique blend of performance, features, and affordability.

Key Features

  • Core: The PC56F8006VWL features a 32-bit 56800E core that operates at up to 50 MHz, providing a perfect balance between processing power and power consumption. This core is capable of executing both DSP and control-oriented instructions, making it ideal for a wide range of applications.
  • Memory: Equipped with 32 KB of flash memory and 2 KB of RAM, this microcontroller can handle complex programs and real-time data processing without compromising performance.
  • Peripherals: A rich set of peripherals including multiple ADCs (Analog to Digital Converters), timers, PWM (Pulse Width Modulation) channels, and communication interfaces such as SPI (Serial Peripheral Interface), I2C, and UART, provide the flexibility needed to interface with various sensors, actuators, and other external devices.
  • Power Efficiency: With its low-power capabilities, the PC56F8006VWL is optimized for applications that require energy efficiency, making it suitable for battery-operated devices and energy-sensitive systems.
  • Package: The device is available in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The NXP PC56F8006VWL is designed to address the needs of a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Smart sensors
  • Power management systems

In summary, the NXP PC56F8006VWL is a robust and versatile microcontroller that offers a unique combination of DSP and MCU capabilities. Its comprehensive feature set, coupled with its power efficiency and compact design, makes it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess