Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 186
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1083999-PC13892JVL
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC13892JVL CAD Model

Description

The NXP PC13892JVL is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This product is a part of NXP's renowned microcontroller lineup, known for its high performance, reliability, and integration of advanced features. The PC13892JVL is particularly suitable for applications in automotive control, industrial automation, and IoT devices, where efficiency and robust operation are critical.

Key Features

  • Advanced Core: At the heart of the PC13892JVL lies a powerful core that can handle complex computations and multitasking with ease, ensuring smooth operation of your applications.
  • High-Speed Connectivity: Equipped with multiple high-speed communication interfaces, this microcontroller allows for seamless data transfer and connectivity, essential for today's interconnected devices.
  • Robust Security: Security is a top priority in the design of the PC13892JVL. It comes with built-in security features that protect against threats and ensure the integrity and confidentiality of your data.
  • Energy Efficiency: Despite its powerful performance, the PC13892JVL is engineered to be energy-efficient, making it an ideal choice for battery-powered devices or applications where power conservation is crucial.
  • Flexible Memory Options: With a range of memory configurations, the PC13892JVL can accommodate various storage requirements, ensuring ample space for your application code and data.
  • Wide Operating Temperature Range: This microcontroller is designed to withstand extreme temperatures, ensuring reliable operation in harsh environmental conditions.

Applications

The versatility of the NXP PC13892JVL makes it suitable for a wide array of applications, including:

  • Automotive engine control units
  • Industrial automation systems
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • Energy management and smart grid infrastructure

In conclusion, the NXP PC13892JVL is a microcontroller that combines performance, efficiency, and security, making it an excellent choice for developers and engineers looking to build sophisticated and reliable embedded systems. Its rich set of features and robust design ensure that it can meet the challenges of today's and tomorrow's technology demands.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for PGSMAJ22A F3G
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention