EN
  • EN
  • DE

PBYR325CTD

Part No PBYR325CTD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268698-PBYR325CTD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBYR325CTD CAD Model

Description

The NXP PBYR325CTD is a robust dual Schottky rectifier designed to offer efficient power management in a compact package. This component is tailored for high-frequency applications requiring low forward voltage drop and high surge current capability. It is a preferred choice for engineers looking to enhance the efficiency of their power conversion systems.

Key Features

  • Low Forward Voltage: The device features a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, the PBYR325CTD is well-suited for applications that experience transient overloads, ensuring reliability and longevity.
  • Dual Diode Configuration: The rectifier comes in a common cathode configuration, providing design flexibility and enabling the use in both synchronous and non-synchronous rectification designs.
  • Power Package: Housed in a TO-220AB package, it offers excellent thermal performance and is easy to mount on a variety of PCBs.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +175°C, the device is suitable for high-temperature environments, ensuring stable performance under thermal stress.

Applications

The PBYR325CTD is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Power Factor Correction (PFC) Circuits
  • Automotive Charging Systems
  • High-frequency rectification circuits

Technical Specifications

Parameter Value
Package TO-220AB
Configuration Dual Common Cathode
Maximum Average Forward Current 25 A
Peak Repetitive Reverse Voltage 25 V
Forward Voltage Drop 0.55 V
Operating Junction Temperature -40°C to +175°C

With its combination of efficiency and robustness, the NXP PBYR325CTD Dual Schottky Rectifier is an excellent choice for engineers looking to optimize their power systems without compromising on performance or reliability.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess