EN
  • EN
  • DE

PBYR2100CT

Part No PBYR2100CT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268692-PBYR2100CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBYR2100CT CAD Model

Description

The NXP PBYR2100CT is a robust and efficient dual Schottky rectifier designed to meet the high demands of power regulation in modern electronics. This component is a popular choice for applications requiring fast switching and low forward voltage drop to enhance energy efficiency and thermal performance.

Key Features

  • Voltage Rating: The PBYR2100CT has a maximum repetitive reverse voltage (Vrrm) of 100V, making it suitable for a variety of mid-range applications.
  • Current Capacity: With a forward continuous current (If) of 20A per diode, it can handle significant current loads, which is ideal for power supply and conversion systems.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which results in reduced power losses and improved efficiency in operation.
  • Fast Switching Speed: Its fast switching capability ensures minimal losses during the transition from conducting to non-conducting states, which is crucial for high-frequency applications.
  • Thermal Resistance: The PBYR2100CT offers excellent thermal resistance, which helps in maintaining stability and performance under varying temperature conditions.
  • Package: Housed in a TO-220AB package, it is designed for easy mounting and heat dissipation, while providing a compact solution for space-constrained applications.

Applications

The PBYR2100CT is widely used in a range of applications that require efficient power management. These include:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management in portable devices
  • Automotive applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBYR2100CT is no exception. This component is manufactured to meet the stringent standards expected by the industry, ensuring long-term reliability and performance in critical applications.

With its combination of efficiency, speed, and thermal management, the NXP PBYR2100CT is an excellent choice for designers looking to optimize their power systems without compromising on quality or performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess