EN
  • EN
  • DE

PBYR2035CTB

Part No PBYR2035CTB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268689-PBYR2035CTB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYR2035CTB CAD Model

Description

The NXP PBYR2035CTB is a state-of-the-art Schottky Barrier Rectifier designed for high-efficiency power management applications. Renowned for its low forward voltage drop and high surge current capability, this rectifier is a go-to component for engineers looking to optimize power conversion in their designs.

Key Features

  • Dual Common-Cathode Schottky Rectifier: The PBYR2035CTB features a dual diode configuration which is ideal for applications requiring a common-cathode setup, providing flexibility in circuit design.
  • High Forward Surge Capability: With its ability to handle high surge currents, this device ensures reliability under transient conditions, making it suitable for switching power supplies and other power conversion systems.
  • Low Forward Voltage Drop: The low Vf of the PBYR2035CTB minimizes power loss and improves efficiency, which is crucial for energy-sensitive applications.
  • High Junction Temperature: Rated for operation at junction temperatures up to 150°C, the PBYR2035CTB can withstand high temperature environments, maintaining performance and reliability.
  • TO-263 (D2PAK) Package: Enclosed in a robust TO-263 package, the PBYR2035CTB is designed for surface mount technology (SMT), ensuring compact and efficient use of PCB space.

Applications

The PBYR2035CTB is well-suited for a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in power inverters
  • Motor control circuits
  • Automotive applications

Technical Specifications

Parameter Value
Forward Continuous Current (If) 20 A
Repetitive Peak Reverse Voltage (Vrrm) 35 V
Forward Voltage Drop (Vf) 0.61 V at 10 A
Operating Junction Temperature (Tj) -40°C to +150°C

The NXP PBYR2035CTB is an excellent choice for designers aiming to enhance the efficiency and reliability of their power management systems. With its robust design and superior electrical characteristics, it stands out as a high-performance component in the field of power electronics.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess