EN
  • EN
  • DE

PBYR1545CTB

Part No PBYR1545CTB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Diode Schottky 45V 15A 3-Pin(2+Tab) D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268682-PBYR1545CTB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PBYR1545CTB
Introduction Date October 01, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PBYR1545CTB CAD Model

Description

The PBYR1545CTB is a robust and efficient Schottky barrier rectifier designed by NXP Semiconductors, renowned for their commitment to quality and innovation. This component is specifically engineered to meet the high demands of power density and energy efficiency in modern electronic applications. With a forward current rating of 15A and a reverse voltage of 45V, it is particularly well-suited for switch-mode power supplies, DC-DC converters, and power management tasks within a wide range of electronic equipment.

Key Features:

  • Low Forward Voltage Drop: The PBYR1545CTB boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is reliable in applications that experience transient over-voltage conditions.
  • Dual Diode Configuration: The device comes in a common cathode configuration, providing flexibility in design by allowing the use of two diodes in parallel, effectively sharing the current load.
  • TO-220AB Package: Encased in a TO-220AB package, the PBYR1545CTB ensures a compact footprint while providing excellent thermal performance and ease of mounting on PCBs.

Applications:

The PBYR1545CTB is ideal for a variety of applications, including:

  • Power supply units for consumer electronics
  • Automotive applications requiring high efficiency
  • Telecommunication systems
  • Industrial power management solutions
  • DC-DC converters
  • LED lighting systems

Reliability and Compliance:

NXP's commitment to reliability is evident in the PBYR1545CTB, which is designed to meet stringent industry standards for performance and durability. The device is compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Summary:

In conclusion, the PBYR1545CTB from NXP is a high-performance Schottky rectifier that offers a blend of efficiency, thermal management, and reliability. Its versatile features make it an excellent choice for designers looking to enhance power conversion systems across a broad spectrum of electronic products.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3303 $57.8025
430+ $0.2714 $116.7020
665+ $0.2622 $174.3630
910+ $0.2541 $231.2310
1,175+ $0.2460 $289.0500
1,575+ $0.2206 $347.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess