EN
  • EN
  • DE

TC1263-5.0VETTR

Part No TC1263-5.0VETTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Fixed-Output, CMOS LDO with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 5V
Voltage Dropout (Maximum) 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 130μA
PSRR 64dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 1264417-TC1263-5.0VETTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1263
Introduction Date January 16, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1263-5.0VETTR CAD Model

Description

The TC1263-5.0VETTR is a high-performance, fixed output voltage regulator designed and manufactured by Microchip Technology. This device offers a significant upgrade in terms of efficiency, reliability, and performance for a wide range of applications. The TC1263-5.0VETTR is specifically tailored to meet the rigorous demands of high-precision electronic devices, providing a stable 5.0V output voltage with an impressive accuracy level.

Key Features

  • Output Voltage: Fixed 5.0V, suitable for consistent power supply needs.
  • High Output Current: Capable of delivering up to 150mA of continuous current, making it ideal for a variety of medium power applications.
  • Low Dropout Voltage: Features a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Power Efficiency: Designed with power efficiency in mind, reducing energy consumption and heat generation.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection to safeguard against excessive temperature and potential damage.
  • Short-Circuit Protection: Equipped with short-circuit protection to prevent damage from output overloads.
  • Stable Operation: Requires minimal external components for stable operation, simplifying design and reducing overall system cost.
  • Packaging: Available in a 5-pin SOT-23A package, offering a compact footprint for space-constrained applications.

Applications

The TC1263-5.0VETTR is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Reference voltage sources
  • Peripheral power supplies

Why Choose TC1263-5.0VETTR?

Choosing the TC1263-5.0VETTR for your power regulation needs means opting for a device that offers a balance between performance and reliability. Its low dropout voltage and high efficiency make it an energy-saving choice, while its protection features ensure long-term stability and safety of the electronic components it serves. With Microchip Technology's reputation for quality and support, the TC1263-5.0VETTR is an excellent choice for designers looking for a dependable voltage regulator.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess