Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235422-PBLS2003S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBLS2003S CAD Model

Description

The PBLS2003S is a cutting-edge, low V<sub>CEsat (Collector-Emitter saturation voltage) PNP transistor, meticulously designed and manufactured by NXP Semiconductors. This high-performance bipolar transistor is designed to meet the stringent requirements of a wide range of electronic applications, delivering both efficiency and reliability.

Key Features

  • Low V<sub>CEsat: The PBLS2003S offers an exceptionally low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Current Capability: With a continuous collector current of up to 2 A, this transistor can handle significant current loads, making it suitable for high-power applications.
  • Surface-Mount Package: Encased in a small SOT363 package, the PBLS2003S is ideal for space-constrained applications, allowing for high-density PCB designs.
  • Energy Efficiency: The energy-efficient design of the PBLS2003S makes it an excellent choice for power management in portable devices, where extended battery life is crucial.

Applications

The PBLS2003S is versatile enough to be used in a variety of applications, including but not limited to:

  • Power management modules
  • Charging circuits for battery-powered devices
  • DC-DC converters
  • Switching regulators
  • Motor control circuits

Technical Specifications

The following are some of the technical specifications of the PBLS2003S transistor:

  • PNP type bipolar junction transistor (BJT)
  • Collector-Emitter Voltage (V<sub>CEO): -20 V
  • Collector Current (I<sub>C): -2 A
  • Low Collector-Emitter Saturation Voltage
  • High Collector Current Capability
  • Package: SOT363

With its exceptional performance and compact size, the PBLS2003S from NXP Semiconductors is an excellent choice for designers looking to optimize their power-sensitive applications. Its robustness and versatility make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ECAD model for PUMD15,135
NXP / Nexperia
20 V PNP BISS loadswitch
Need more? Email Us
ECAD model for PBLS2002S
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.0623
ECAD model for PUMD3-QX
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB16,115
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
ECAD model for PEMH9,315
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0455
ECAD model for PUMH9,115
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
ECAD model for PEMH17,115
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB1,115
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB3,115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention