The PBLS2001S is a high-performance, low-saturation PNP Bipolar Transistor from NXP Semiconductors, designed to deliver efficiency and reliability for a wide range of applications. It is part of NXP's innovative portfolio of semiconductor solutions that are engineered to meet the rigorous demands of the modern electronic environment.
Key Features
- Low V<sub>CEsat: The PBLS2001S boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency during operation.
- High Current Capability: With its ability to handle a continuous collector current of up to 1 A, this transistor is suitable for high-power applications.
- High Collector-Emitter Voltage: A maximum collector-emitter voltage of 20 V allows the PBLS2001S to be used in circuits with higher operating voltages.
- Surface-Mount Package: The device comes in a small SOT363 package, which is ideal for space-constrained applications and supports surface-mount technology for streamlined PCB assembly.
- Automotive Qualification: The PBLS2001S meets the stringent requirements for automotive qualification, ensuring robust performance in automotive applications.
Applications
The PBLS2001S is suitable for various applications, including but not limited to:
- Load switches
- Power management circuits
- Charging circuits for battery-powered devices
- Driver circuits for LEDs and other display technologies
- Automotive modules and powertrain systems
- Signal amplification in communication devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
20 V
Collector Current (I<sub>C)
1 A
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Low
Package Type
SOT363
With its combination of low saturation voltage, high current handling, and compact form factor, the NXP PBLS2001S is an excellent choice for designers looking to enhance efficiency and reliability in their electronic products.