The NXP PA9546A is a state-of-the-art, 4-channel I²C-bus switch with reset functionality. This advanced integrated circuit (IC) is designed to enhance the capabilities of the I²C-bus by enabling communication with multiple I²C devices that share the same bus. It is particularly useful in complex systems where multiple ICs need to be accessed independently without interference.
Key Features
- Multi-Channel Interface: The PA9546A features four bidirectional translating switches that can connect to four separate slave or master devices.
- Channel Selection: Each switch can be controlled via the I²C-bus, allowing individual channel selection for device communication.
- High Noise Immunity: With built-in noise-filtering capability, the PA9546A ensures reliable operation even in electrically noisy environments.
- Low Standby Current: The device is designed for energy efficiency, with a low standby current that minimizes power consumption when not in active use.
- Hardware Reset: A hardware reset input is available, which resets the I²C-bus state machine, aiding in system recovery and initialization.
Applications
The NXP PA9546A is ideal for a wide range of applications, including:
- Server and telecom infrastructure
- Industrial control systems
- Medical equipment
- Consumer electronics
Technical Specifications
| Parameter |
Specification |
| Supply Voltage |
2.3V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package |
TSSOP20 |
| I²C-Bus Clock Frequency |
up to 400 kHz |
With its robust design and versatile functionality, the NXP PA9546A is a high-quality solution for managing complex I²C-bus configurations and ensuring seamless communication in multi-device environments.