EN
  • EN
  • DE

PA3I35H020N

Part No PA3I35H020N
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833363-PA3I35H020N
Ultra Librarian 3D Model Ultra Librarian PA3I35H020N CAD Model

Description

The NXP PA3I35H020N is a state-of-the-art RF power LDMOS transistor designed specifically for high-performance applications across a broad range of frequencies. This advanced semiconductor device is tailored to meet the demanding requirements of RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as RF heating, drying, and physical or chemical processing.

Key Features

  • High Efficiency: The PA3I35H020N boasts impressive efficiency, which translates to lower energy consumption and reduced heat dissipation during operation.
  • Wide Frequency Range: This versatile transistor operates effectively across a wide frequency range, making it suitable for various applications.
  • Robust Thermal Performance: Engineered for stability, the PA3I35H020N can handle high temperatures, ensuring reliable performance even under strenuous conditions.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the device is safeguarded against sudden voltage spikes, contributing to its longevity.

Applications

The PA3I35H020N is ideal for a multitude of applications that require high-power RF energy. Its versatility makes it a prime choice for:

  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Scientific equipment
  • Plasma generation
  • Radio and broadcast transmitters

Technical Specifications

Here are some of the technical highlights of the PA3I35H020N:

  • Supply Voltage: Operates at a supply voltage that ensures optimal performance while maintaining power efficiency.
  • Output Power: Delivers substantial output power, which is essential for applications that require a powerful RF source.
  • Gain: Features a high gain level, which enhances signal strength and quality.
  • Thermal Resistance: Offers low thermal resistance, a key factor in maintaining the longevity and reliability of the device.

The NXP PA3I35H020N is a testament to NXP's commitment to providing innovative, high-quality RF solutions. Its robust design and advanced features ensure it meets the needs of the most challenging RF power applications.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess