The NXP P89V660FA is a robust 8-bit microcontroller that is part of the P89V660 microcontroller family. Designed to deliver high performance and efficiency, this microcontroller is based on a fast 80C51 architecture which makes it ideal for a wide range of industrial, automotive, and consumer applications where reliable and efficient operations are critical.
Key Features
- Core: The P89V660FA operates with a high-speed 80C51 microcontroller core that can run up to 40 MHz, providing quick processing capabilities for complex operations.
- Memory: It comes equipped with 16KB of flash memory, which allows for flexible and secure program storage. The flash memory can be programmed in-circuit, providing ease of development and updates.
- Digital Peripherals: This microcontroller includes a variety of digital peripherals, such as three 16-bit timers/counters, a watchdog timer, and two full-duplex serial ports, enhancing its functionality for complex tasks.
- I/O Ports: The P89V660FA has a total of 32 programmable I/O lines spread across four 8-bit ports, offering ample options for interfacing with external devices and sensors.
- Power Management: With its power control modes, including idle and power-down modes, the P89V660FA ensures efficient power usage, which is essential for battery-operated devices.
Applications
The versatility of the P89V660FA makes it suitable for a broad range of applications. It is commonly used in:
- Automotive control systems
- Industrial automation
- Home appliances
- Telecommunication systems
- Consumer electronics
Technical Specifications
Some of the technical specifications of the P89V660FA include:
- Voltage Range: 2.7V to 5.5V
- Temperature Range: -40°C to +85°C
- Packaging: PLCC68 and TQFP64 options
The P89V660FA from NXP is a powerful microcontroller that offers a perfect blend of performance, memory capacity, and power efficiency, making it a top choice for designers looking for a reliable and versatile 8-bit solution.