EN
  • EN
  • DE

P89V51RD2BN

Part No P89V51RD2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 64 kB Flash microcontroller with 1 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343622-P89V51RD2BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89V51RD2BN CAD Model

Description

The NXP P89V51RD2BN microcontroller is a powerful and versatile 8-bit device that is part of the P89V51RB2/RC2/RD2 80C51 microcontroller family. This microcontroller is designed to deliver high performance and low power consumption, making it an ideal choice for a wide range of applications in industrial control, consumer electronics, and automotive systems.

Key Features

  • CPU: 80C51 Central Processing Unit with clock speeds up to 40 MHz, which provides a highly flexible and powerful microcontroller environment.
  • Memory: Comes with 64 kB of flash memory and 1 kB of data RAM, allowing for robust program and data storage capabilities.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow the device to be reprogrammed in the end product, ensuring easy updates and code modifications.
  • High-Speed Architecture: 6 clocks per machine cycle performance (standard 80C51 has 12 clocks per machine cycle), which results in a significant performance enhancement.
  • Peripherals: Includes two 16-bit timer/counters, a full-duplex enhanced UART, and four 8-bit I/O ports, providing a wide range of options for interfacing with external devices.
  • Interrupt System: Offers a total of five interrupt sources with four priority levels, ensuring responsive and flexible interrupt-driven programming.
  • Power Control Modes: Supports idle and power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Operating Voltage: Can operate at a voltage range of 2.7V to 5.5V, making it suitable for a variety of power environments.

Applications

The P89V51RD2BN microcontroller is adept at handling complex tasks and can be used in a variety of applications such as:

  • Industrial automation and control systems
  • Consumer electronics, such as gaming consoles and home appliances
  • Automotive components, including engine management and infotainment systems
  • Communication systems and network infrastructure
  • Embedded systems requiring high-speed operations and robust memory capabilities

Overall, the NXP P89V51RD2BN microcontroller offers a blend of high-speed performance, rich feature set, and low power consumption, making it an excellent choice for designers who require a reliable and flexible microcontroller for their embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0000 $78.0000
4+ $32.0000 $128.0000
5+ $31.0000 $155.0000
7+ $30.0000 $210.0000
9+ $29.0000 $261.0000
12+ $26.0000 $312.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess