EN
  • EN
  • DE

MC9S08QE4CTGR

Part No MC9S08QE4CTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1074350-MC9S08QE4CTGR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC9S08QE4CTGR CAD Model

Description

Introducing the NXP MC9S08QE4CTGR Microcontroller

The NXP MC9S08QE4CTGR is a highly integrated microcontroller (MCU) designed for cost-sensitive applications requiring low power consumption and high performance. This robust MCU is part of NXP's S08QE product family, renowned for their exceptional efficiency and reliability in a wide range of embedded systems.

The MC9S08QE4CTGR is built around an 8-bit S08 core, which operates at a bus frequency of up to 20 MHz. With 4KB of flash memory and 256 bytes of RAM, this microcontroller offers ample space for application code and data storage, which is essential for various real-time operations. The flash memory is also highly reliable, with a 10-year data retention and 100,000 program/erase cycles, ensuring the longevity and durability of applications that use this MCU.

This microcontroller is equipped with a rich set of peripherals. It includes an 8-channel 10-bit analog-to-digital converter (ADC) that allows for precise sensor readings and analog signal processing. The MC9S08QE4CTGR also features a 2-channel Timer/PWM module, which is invaluable for motor control, lighting control, and other timing-related functions. Additionally, it offers a Serial Communications Interface (SCI) that facilitates serial communication protocols, essential for IoT and connected devices.

One of the standout features of the MC9S08QE4CTGR is its ultra-low power consumption. The MCU supports multiple power-saving modes, including stop and wait modes, which help to reduce power usage when the device is idle or running at lower frequencies. This makes it an ideal choice for battery-operated devices, portable equipment, and energy-harvesting applications.

The MCU's package is a 16-pin TSSOP, which provides a compact footprint while still offering easy access to the MCU's I/O lines. This makes it suitable for space-constrained applications without compromising on connectivity or functionality.

For developers, NXP offers comprehensive software and hardware support, including development tools and reference designs, to facilitate rapid prototyping and streamline the product development process. The MC9S08QE4CTGR is an excellent choice for designers looking for a cost-effective, low-power, and feature-rich microcontroller for their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6475 $50.3025
47+ $2.1724 $102.1028
72+ $2.1045 $151.5240
99+ $2.0366 $201.6234
127+ $1.9687 $250.0249
170+ $1.7650 $300.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,583 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess