EN
  • EN
  • DE

P89LV51RD2BN

Part No P89LV51RD2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 3 V low power 64 kB Flash microcontroller with 1 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234993-P89LV51RD2BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LV51RD2BN CAD Model

Description

The NXP P89LV51RD2BN is a highly integrated microcontroller that is part of NXP's 8051 family, designed to deliver a perfect balance between performance and cost-effectiveness. This 8-bit microcontroller is built on a low-power CMOS process and features 64 kB of Flash program memory, making it suitable for a wide range of applications in consumer electronics, industrial control systems, and communication devices.

Key Features

  • CPU Speed: The P89LV51RD2BN operates at up to 40 MHz frequency with a 6-clock or 12-clock selectable cycle, which provides flexibility in power consumption and processing speed.
  • Memory: It comes with 64 kB of on-chip Flash memory, which is In-System Programmable (ISP) and In-Application Programmable (IAP) for easy firmware updates and application-level code modifications.
  • Digital Peripherals: The device includes 32 I/O lines, three 16-bit timers/counters, a serial channel that can be configured for either UART or Serial Peripheral Interface (SPI) communication, and an enhanced UART with auto-baud rate detection.
  • Interrupts: The microcontroller supports up to 14 sources of interrupt, ensuring responsive performance for real-time tasks.
  • Power Management: It offers a wide operating voltage range from 2.7V to 5.5V, and features power-down and idle modes to ensure efficient power management.

Applications

The versatility of the P89LV51RD2BN makes it ideal for applications that require robust operation, flexible interfacing, and ease of program updates, such as:

  • Home appliances
  • Automotive systems
  • Industrial automation
  • Security systems
  • Telecommunications

Quality and Reliability

NXP's commitment to quality ensures that the P89LV51RD2BN microcontroller meets the stringent requirements for industrial and consumer grade applications. With its low-power operation and ISP/IAP capabilities, this microcontroller is designed for long-term reliability and ease of maintenance, making it a smart choice for designers looking to create products with a competitive edge.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess