EN
  • EN
  • DE

P89LV51RD2BN,112

Part No P89LV51RD2BN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP / MCU 8-bit 80C51 CISC 64KB Flash 3.3V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89LV
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 791316-P89LV51RD2BN,112
Popularity Medium
Supply and Demand Status Limited
Family Name P89LV51RD2
Introduction Date June 30, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LV51RD2BN,112 CAD Model

Description

Product Overview: P89LV51RD2BN,112

The P89LV51RD2BN,112 is a high-performance microcontroller from NXP Semiconductors, renowned for its robust design and versatile features. This device is part of NXP's 80C51 microcontroller family, which is well-regarded in the industry for its reliability and ease of use. The P89LV51RD2BN,112 is specifically engineered to cater to applications that require a balance between power consumption and processing capability.

Key Features

  • Core Processor: The microcontroller is built around an 80C51 processor core, which operates at a frequency of up to 40 MHz, providing a solid foundation for embedded system applications.
  • Memory: It comes equipped with 64KB of flash memory, which is ideal for storing large applications. Additionally, the flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications.
  • RAM: With 1024 bytes of RAM, the P89LV51RD2BN,112 offers sufficient space for data storage and manipulation, ensuring smooth operation of your applications.
  • Low Power Consumption: Operating in the low voltage range of 2.7V to 5.5V, the device is designed to be power-efficient, making it suitable for battery-operated devices.
  • Enhanced I/O: The microcontroller boasts 32 programmable I/O lines, which provides great flexibility in interfacing with external peripherals and devices.
  • Serial Communication: Integrated serial communication capabilities include a full-duplex Enhanced UART and multiple serial interfaces, allowing for easy data exchange with other systems.
  • Timers/Counters: It features three 16-bit timers/counters, which are useful for time-related operations such as event counting and pulse width modulation.
  • Interrupt System: An 8-source, 4-priority level, nested interrupt system ensures that the microcontroller can handle multiple tasks efficiently.

Applications

The P89LV51RD2BN,112 is suitable for a wide range of applications, particularly those that require a high level of integration and low power consumption. It is ideal for use in:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication devices
  • Home automation products

With its robust feature set and flexible design, the P89LV51RD2BN,112 from NXP Semiconductors is a microcontroller that delivers performance and versatility, making it a top choice for engineers and designers looking to develop advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess