EN
  • EN
  • DE

P89LPC972FDH,129

Part No P89LPC972FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V/5V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 791311-P89LPC972FDH,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC972
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC972FDH,129 CAD Model

Description

NXP P89LPC972FDH,129 Microcontroller

The NXP P89LPC972FDH,129 is a highly integrated, low-power microcontroller that is part of NXP's 89 LPC series. It is designed to deliver the optimal balance of system integration, flexibility, and performance for a variety of embedded applications. This microcontroller is based on a high-performance processor core with an embedded flash memory, making it an ideal solution for industrial control, automotive, and consumer electronics applications where efficient data processing and reliability are crucial.

Key Features:

  • Core: The P89LPC972FDH,129 is built around a 8-bit microcontroller core that can operate at a maximum frequency of 18 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory: It comes with 8 KB of on-chip flash memory, which is suitable for storing firmware and application code, and 512 bytes of RAM for data processing.
  • I/O Ports: The device provides 32 general-purpose I/O pins, which can be configured to interface with a wide range of peripheral devices and sensors.
  • Timers: Includes two 16-bit timers and one watchdog timer, providing precise timing control for applications that require scheduling and time-sensitive operations.
  • Communication Interfaces: Equipped with multiple communication peripherals, including two UARTs, an SPI interface, and an I²C-bus, allowing for easy integration into a communication network and data exchange with other devices.
  • Analog Features: Features 8-channel 10-bit ADC (Analog-to-Digital Converter) which is essential for processing analog signals and converting them to digital data.
  • Power Management: The microcontroller supports several power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • In-System Programming: The flash memory can be programmed in-circuit via the serial interface, facilitating easy updates and maintenance.
  • Package: Comes in a compact TSSOP28 (Thin Shrink Small Outline Package) that is space-efficient and ideal for PCB designs with limited space.

Applications:

The versatility of the NXP P89LPC972FDH,129 microcontroller makes it a preferred choice for various applications including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Security systems

With its robust set of features and capabilities, the NXP P89LPC972FDH,129 offers developers a flexible and powerful platform for creating sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess