EN
  • EN
  • DE

P89LPC936FA68

Part No P89LPC936FA68
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083736-P89LPC936FA68
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89LPC936FA68 CAD Model

Description

Product Overview: P89LPC936FA68 - NXP

The P89LPC936FA68 is a highly integrated microcontroller product from NXP Semiconductors that combines the convenience of low power consumption with the efficiency of high performance. It belongs to NXP's P89LPC900 series of microcontrollers which are known for their exceptional performance in embedded applications.

Key Features

  • Core: The P89LPC936FA68 is built around a powerful 8-bit microcontroller core with accelerated two-clock 80C51 instruction set that provides up to 6 times the performance of the standard 8051 microcontroller.
  • Memory: It comes with 8 KB of flash memory that is both In-System Programmable (ISP) and In-Application Programmable (IAP), ensuring flexible and efficient use of the memory for program storage. Additionally, it features 512 bytes of RAM, which helps in smooth execution of tasks.
  • Timer/Counter: This microcontroller includes two 16-bit timers/counters, as well as an enhanced 10-bit analog-to-digital converter (ADC) with 8 multiplexed inputs for precise measurement and control tasks.
  • Communication: For communication, it is equipped with multiple serial interfaces, including a versatile Serial Peripheral Interface (SPI) and a full-duplex Enhanced UART with baud rate generation.
  • I/O Ports: The P89LPC936FA68 provides 36 general-purpose I/O pins for versatile interfacing with peripheral devices, ensuring that it can be used in a wide range of applications.
  • Frequency: It operates at frequencies up to 18 MHz, allowing for high-speed processing and quick response times in critical applications.
  • Supply Voltage: The device operates at a supply voltage range of 2.4V to 3.6V, making it suitable for battery-powered and portable applications due to its low power requirements.

Applications

The P89LPC936FA68 is ideal for applications that require a balance between power efficiency and processing capability. It's particularly suited for industrial control systems, home appliances, automotive electronics, and system management functions in complex electronics systems.

Package and Quality

Encased in a compact 68-pin PLCC (Plastic Leaded Chip Carrier) package, the P89LPC936FA68 meets the industry standards for quality and reliability. NXP's commitment to excellence ensures that this microcontroller is a dependable choice for designers looking to create robust and long-lasting electronic products.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess