EN
  • EN
  • DE

P89LPC9351FDH,518

Part No P89LPC9351FDH,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 114427-P89LPC9351FDH,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC9351FDH,518 CAD Model

Description

Product Overview: NXP P89LPC9351FDH,518

The NXP P89LPC9351FDH,518 is a highly integrated microcontroller that is part of NXP's 8-bit LPC900 family. This product incorporates a range of features that make it an ideal choice for a multitude of embedded applications. With its low-power consumption and versatile peripherals, the P89LPC9351FDH,518 is designed to deliver exceptional performance for applications that require sophisticated control and communication capabilities.

Key Features

  • Core: The device is built around a high-performance 8-bit microcontroller which is based on a 2-clock 80C51 core. This core operates at up to 18 MHz frequency, providing a balance between processing power and energy efficiency.
  • Memory: It comes with 8 kB of flash memory and 512 bytes of RAM, enabling robust program storage and efficient data management.
  • Digital Peripherals: The microcontroller includes versatile digital peripherals such as 32 I/O pins, multiple 16-bit timers, and an enhanced UART for serial communication.
  • Analog Features: For applications requiring analog integration, the P89LPC9351FDH,518 offers an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
  • In-System Programming (ISP): With the ISP feature, users can program and reprogram the device in-circuit via a serial interface, simplifying updates and field modifications.
  • Power Management: The microcontroller supports multiple power-saving modes, which are essential for battery-powered and energy-sensitive applications.
  • Package: The component is available in a TSSOP28 package, which is suitable for space-constrained applications.

Applications

The P89LPC9351FDH,518 is a versatile microcontroller that can be used in a wide range of applications. Its capabilities make it particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Battery management systems
  • Consumer electronics
  • Automotive components

With its combination of performance, integrated features, and power efficiency, the NXP P89LPC9351FDH,518 is a reliable choice for developers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7496 $71.4992
4+ $29.3335 $117.3340
7+ $28.4165 $198.9155
9+ $27.4994 $247.4946
11+ $26.5835 $292.4185
15+ $23.8334 $357.5010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess