EN
  • EN
  • DE

P89LPC932A1FHN

Part No P89LPC932A1FHN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit Microcontroller with accelerated two-clock 80C51 core 8kB 3V byte-erasable flash with 512-byte data EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234974-P89LPC932A1FHN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC932A1FHN CAD Model

Description

NXP P89LPC932A1FHN Microcontroller

The NXP P89LPC932A1FHN microcontroller is a highly integrated, low-power, 8-bit microcontroller that belongs to the LPC900 family. It is designed to deliver a perfect blend of power efficiency, performance, and flexibility for a wide range of applications. This microcontroller is based on a high-performance processor architecture that executes instructions in just 2 to 4 clock cycles, which results in exceptional speed performance equivalent to that of a 16-bit microcontroller.

The P89LPC932A1FHN features 8 KB of on-chip flash memory that is programmable in-system via I²C-bus, SPI, or through a conventional non-volatile memory programmer. This makes the device extremely versatile in terms of reprogramming for updates and in-field firmware upgrades. It also includes 512 bytes of RAM, which provides sufficient space for variables and stack during operation.

Equipped with an array of peripherals, the P89LPC932A1FHN includes two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with eight multiplexed inputs, and two capture/compare units. These features make it ideal for complex tasks that require precise timing and analog interfacing, such as in industrial control systems, sensor interfacing, and data acquisition systems.

For communication, this microcontroller supports multiple serial interfaces, including a versatile I²C-bus, an SPI interface, and an enhanced UART with baud rate generation. This level of connectivity ensures that the P89LPC932A1FHN can be easily integrated into a system with various peripherals and other microcontrollers.

The device operates at a voltage range of 2.4V to 3.6V, which allows for low-power consumption while maintaining adequate processing capability. Moreover, it has several power-down modes, further reducing power consumption for battery-powered applications.

For security and protection, the P89LPC932A1FHN features a unique device serial number for identification purposes and can be programmed with a bootloader for secure firmware updates. Its 28-pin TSSOP package makes it compact and suitable for space-constrained applications.

Overall, the NXP P89LPC932A1FHN microcontroller is a robust and reliable solution for designers looking for a feature-rich microcontroller for their next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess