EN
  • EN
  • DE

P89LPC930FDH

Part No P89LPC930FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB EPROM 2.5V/3.3V 28-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 061103-P89LPC930FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89LPC930
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC930FDH CAD Model

Description

Introducing the NXP P89LPC930FDH Microcontroller

The NXP P89LPC930FDH is a highly integrated microcontroller that is part of NXP's 89 LPC series renowned for their low power consumption and high performance. This microcontroller is designed to operate with a wide range of applications in mind, from industrial control systems to consumer electronics, making it an extremely versatile choice for designers and engineers.

At the heart of the P89LPC930FDH is a powerful 80C51 microcontroller core that provides a robust instruction set and operates at up to 18 MIPS. This core is supported by 8KB of flash memory, which is ideal for storing firmware and applications that can be updated in the field. The flash memory also includes an In-System Programming (ISP) feature, allowing for easy firmware updates without the need for additional hardware programmers.

The device is equipped with 512 bytes of RAM, ensuring smooth operation and sufficient data handling capabilities for complex tasks. Additionally, it features a rich set of peripherals including two 16-bit timers, a 10-bit A/D converter with eight multiplexed inputs, and two UARTs for serial communication. These peripherals are designed to provide a high level of functionality and flexibility, enabling the creation of sophisticated systems without the need for additional components.

Connectivity is a strong suit for the P89LPC930FDH, as it includes an I²C-bus interface for multi-master communication, which is perfect for connecting to sensors, EEPROMs, and other I²C-compatible devices. The microcontroller also offers a range of I/O pins, with several ports configurable as either input or output, providing ample options for interfacing with external hardware.

The P89LPC930FDH operates from a 2.4V to 3.6V supply voltage, making it suitable for battery-powered and portable applications. Its power management features include idle and power-down modes, which are essential for optimizing power consumption and extending battery life in mobile devices.

For security, the microcontroller incorporates a 64-bit unique device serial number and a random number generator, which can be used for encryption and device authentication, ensuring secure data communication and protection against unauthorized access.

In summary, the NXP P89LPC930FDH microcontroller is a compact, feature-rich solution that offers a perfect balance between power efficiency and performance, ideal for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess