Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234970-P89LPC9171
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9171 CAD Model

Description

Introducing the NXP P89LPC9171 Microcontroller

The NXP P89LPC9171 is a robust 8-bit microcontroller designed to deliver high performance with low power consumption. This makes it an ideal choice for a wide range of applications, from industrial control systems to battery-powered devices. The P89LPC9171 is part of NXP's 89LP Microcontroller series, which is renowned for its integration of a high-performance processor core with a rich set of peripherals.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-performance processor architecture, the P89LPC9171 operates at speeds up to 20 MHz, providing quick and efficient processing capabilities.
  • Enhanced Flash Memory: With 2 KB of on-chip Flash memory, the P89LPC9171 allows for easy program storage and provides the flexibility of in-system programming (ISP) and in-application programming (IAP) for updates and code modifications.
  • RAM: The device includes 128 bytes of RAM, supporting efficient data handling and manipulation.
  • Power Management: The P89LPC9171 is designed with power-saving modes, such as idle and power-down modes, to ensure minimal power consumption during operation.
  • Two 16-bit Timers/Counters: These allow for precise time measurements, event counting, and pulse-width modulation (PWM) for various control applications.
  • 10-bit Analog-to-Digital Converter (ADC): With eight analog inputs, the ADC feature enables the microcontroller to interface with analog sensors and devices, broadening its application scope.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including UART/SPI serial I/O, which facilitates easy data exchange with other devices and systems.
  • 21 General Purpose I/O Pins: These configurable pins provide flexibility in connecting the microcontroller to other components and peripherals.

Applications

The P89LPC9171's combination of performance, memory, and peripherals makes it suitable for a diverse range of applications, such as:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Battery management systems
  • Consumer electronics

Overall, the NXP P89LPC9171 is a versatile and efficient microcontroller that offers designers a balance between performance and power consumption, making it a go-to choice for developing sophisticated yet energy-efficient applications.

You May Also Be Interested in

Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention