EN
  • EN
  • DE

FNC42060F

Part No FNC42060F
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 20A 26PWRDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 14 Weeks
Features Power Driver Module IGBT 3 Phase 26-PowerDIP Module (1.024", 26.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 45
Package Tube
Mounting Through Hole
Package 26-PowerDIP Module (1.024", 26.00mm)
Family Name FNC42060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872125-FNC42060F
Ultra Librarian 3D Model Ultra Librarian FNC42060F CAD Model

Description

The ON Semiconductor FNC42060F is an advanced smart power module that combines high-performance power electronics with state-of-the-art integration technology designed for efficient and compact power management solutions. This module is ideal for a wide range of applications, particularly in the field of motion control, such as inverter-driven motors in appliances, fans, pumps, and industrial drives.

Key Features

  • Integrated Design: The FNC42060F module integrates power semiconductors, gate drivers, and protection circuitry in a single package, simplifying design, and reducing external component count.
  • High-Efficiency: With its low on-resistance MOSFETs and optimized gate drive circuits, this module achieves high efficiency, which is critical for energy-saving applications.
  • Compact Footprint: The module's small form factor enables designers to reduce the size of their applications, making it suitable for space-constrained environments.
  • Built-in Protection: It includes under-voltage lockout, over-current, over-temperature, and short-circuit protection, enhancing the reliability and longevity of the end application.
  • Easy to Use: The FNC42060F is designed to be user-friendly, allowing for easy implementation into various system designs without the need for complex programming or additional hardware.

Electrical Characteristics

The module operates over a wide voltage range and has a low thermal resistance, ensuring stable operation under various conditions. It features fast switching frequencies, which enable the design of efficient and high-performance power systems.

Applications

The FNC42060F is versatile and can be used in applications ranging from home appliances to industrial automation. Its robust design and integrated features make it particularly well-suited for motor control applications where reliability and efficiency are paramount.

Environmental and Quality Standards

ON Semiconductor is committed to providing environmentally friendly solutions. The FNC42060F adheres to strict quality standards and is designed to meet high environmental requirements, ensuring that it is a reliable choice for designers looking to create sustainable products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,464 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess