Products specifications Report Issue?

Category Test and Measurement - Electrical Testers, Current Probes
Mfr Amprobe
Series Tic
Package Bulk
Product Status Active
Type Voltage Detector
Specifications Measures AC Voltage 30 ~ 1500VAC
Base Product Number TIC 300
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 9030.33.3400
Win Source Part Number 1008308-TIC 300 PRO
Ultra Librarian 3D Model Ultra Librarian TIC 300 PRO CAD Model

Description

The 1008308-TIC 300 PRO is a voltage detector from Amprobe. It is part of the Tic series and is designed for measuring AC voltage in the range of 30 to 1500VAC.

  • Product: 1008308-TIC 300 PRO
  • Manufacturer: Amprobe
  • Series: Tic
  • Voltage Measurement: 30 to 1500VAC
  • Package: Bulk
  • Product Status: Active
  • Alternative Parts: Yes
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Mitsumi
Need more? Email Us
ECAD model for PST7045T
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
TE Connectivity
Need more? Email Us
ECAD model for PSR-28445-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention