EN
  • EN
  • DE
  • IT

P89LPC915HDH,129

Part No P89LPC915HDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14TSSOP / MCU 8-bit 80C51 CISC 2KB Flash 2.5V/3.3V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791302-P89LPC915HDH,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC915
Introduction Date April 08, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC915HDH,129 CAD Model

Description

The P89LPC915HDH,129 is a highly integrated microcontroller from NXP Semiconductors designed for low-power applications that require high-performance processing. As part of the P89LPC900 series, this microcontroller is built on a 1-clock 80C51 core, offering up to 6 times the performance of the standard 12-clock 80C51 processors.

Key Features

  • Core: 8-bit microcontroller based on a 1-clock 80C51 core, operating at frequencies up to 7.5 MHz.
  • Memory: Equipped with 2 KB of on-chip flash memory and 128 bytes of RAM, providing ample space for small to medium complexity applications.
  • I/O Pins: Features 15 general-purpose I/O pins for versatile interfacing with peripheral devices.
  • Timers: Includes two 16-bit timers/counters, which can be utilized for various timing operations and event counting.
  • Communication: Provides a versatile serial communication interface that supports UART/SPI/I²C protocols for easy connectivity with other devices and systems.
  • Analog-to-Digital Converter: Comes with an 8-channel 10-bit ADC, allowing for precise analog signal measurement and conversion.
  • Supply Voltage: Operates within a supply voltage range of 2.4V to 3.6V, making it suitable for battery-operated and portable applications.
  • Power-Saving Modes: Features multiple power-saving modes, including Idle and Power-down modes, to enhance battery life in energy-sensitive projects.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.
  • Packaging: Available in a 20-pin TSSOP package, providing a compact solution for space-constrained applications.

Applications

The NXP P89LPC915HDH,129 microcontroller is ideally suited for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and battery-powered devices. Its robust feature set and low-power operation make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess